MSI logo

MSI Megabook GX620-001US laptop Intel® Core™2 Duo P8400 39,1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9863
Info modified on:
28 Jan 2025, 10:27:10
Short summary description MSI Megabook GX620-001US laptop Intel® Core™2 Duo P8400 39,1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Black:

MSI Megabook GX620-001US, Intel® Core™2 Duo, 2,26 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description MSI Megabook GX620-001US laptop Intel® Core™2 Duo P8400 39,1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Black:

MSI Megabook GX620-001US. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2,26 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2,54 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.