MSI Gaming GX60 1AC-010NE, AMD A10, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 750 GB
MSI Gaming GX60 1AC-010NE. Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-4600M, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 7660G. Operating system installed: Windows 7 Home Premium. Product colour: Black