MSI GAMING GTX 980 4G LE, GeForce GTX 980, 4 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express x16 3.0
MSI GAMING GTX 980 4G LE. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 980, Processor frequency: 1152 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 7010 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)