MSI logo

MSI Gaming GS60 2QD(Ghost Black edition)-I7261SPH Intel® Core™ i7 i7-4720HQ Laptop 39,6 cm (15.6") 4K Ultra HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 965M Wi-Fi 5 (802.11ac) Windows 8.1

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12365
Info modified on:
29 Jan 2025, 18:46:41
Short summary description MSI Gaming GS60 2QD(Ghost Black edition)-I7261SPH Intel® Core™ i7 i7-4720HQ Laptop 39,6 cm (15.6") 4K Ultra HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 965M Wi-Fi 5 (802.11ac) Windows 8.1:

MSI Gaming GS60 2QD(Ghost Black edition)-I7261SPH, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 1,26 TB

Long summary description MSI Gaming GS60 2QD(Ghost Black edition)-I7261SPH Intel® Core™ i7 i7-4720HQ Laptop 39,6 cm (15.6") 4K Ultra HD 16 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 965M Wi-Fi 5 (802.11ac) Windows 8.1:

MSI Gaming GS60 2QD(Ghost Black edition)-I7261SPH. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.