MSI Gaming GS60 2PC(Ghost 3K Edition)-288TW, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 2880 x 1620 pixels, 16 GB, 1 TB
MSI Gaming GS60 2PC(Ghost 3K Edition)-288TW. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Quad HD, Display resolution: 2880 x 1620 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product colour: Black