MSI logo

MSI Gaming GS43VR 7RE(Phantom Pro)-055XPL Intel® Core™ i7 i7-7700HQ Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42784
Info modified on:
27 Jan 2025, 08:17:42
Short summary description MSI Gaming GS43VR 7RE(Phantom Pro)-055XPL Intel® Core™ i7 i7-7700HQ Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Black:

MSI Gaming GS43VR 7RE(Phantom Pro)-055XPL, Intel® Core™ i7, 2,8 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 1,13 TB

Long summary description MSI Gaming GS43VR 7RE(Phantom Pro)-055XPL Intel® Core™ i7 i7-7700HQ Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Black:

MSI Gaming GS43VR 7RE(Phantom Pro)-055XPL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2,8 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.