MSI logo

MSI Gaming GE62 2QE(Apache)-251CZ Intel® Core™ i7 i7-5700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 965M Wi-Fi 5 (802.11ac) Windows 8.1 Black, Red

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64547
Info modified on:
28 Jan 2025, 10:21:08
Short summary description MSI Gaming GE62 2QE(Apache)-251CZ Intel® Core™ i7 i7-5700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 965M Wi-Fi 5 (802.11ac) Windows 8.1 Black, Red:

MSI Gaming GE62 2QE(Apache)-251CZ, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description MSI Gaming GE62 2QE(Apache)-251CZ Intel® Core™ i7 i7-5700HQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 965M Wi-Fi 5 (802.11ac) Windows 8.1 Black, Red:

MSI Gaming GE62 2QE(Apache)-251CZ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5700HQ, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.