MSI logo

MSI Megabook EX600 Intel® Core™2 Duo T5250 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 8400M Windows Vista Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42141
Info modified on:
29 Jan 2025, 19:15:12
Short summary description MSI Megabook EX600 Intel® Core™2 Duo T5250 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 8400M Windows Vista Home Premium:

MSI Megabook EX600, Intel® Core™2 Duo, 1,5 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description MSI Megabook EX600 Intel® Core™2 Duo T5250 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 8400M Windows Vista Home Premium:

MSI Megabook EX600. Processor family: Intel® Core™2 Duo, Processor model: T5250, Processor frequency: 1,5 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® 8400M. Operating system installed: Windows Vista Home Premium. Weight: 2,6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.