MSI logo

MSI Wind Box DE220 Intel Atom® D510 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 4330 Linux Small Desktop PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30530
Info modified on:
12 Sept 2020, 09:32:12
Short summary description MSI Wind Box DE220 Intel Atom® D510 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 4330 Linux Small Desktop PC Black:

MSI Wind Box DE220, 1,66 GHz, Intel Atom®, D510, 2 GB, 320 GB, Linux

Long summary description MSI Wind Box DE220 Intel Atom® D510 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 4330 Linux Small Desktop PC Black:

MSI Wind Box DE220. Processor frequency: 1,66 GHz, Processor family: Intel Atom®, Processor model: D510. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated. On-board graphics card model: Integrated, Discrete graphics card model: AMD Radeon HD 4330. Wi-Fi. Operating system installed: Linux. Chassis type: Small Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.