MSI Wind Box DC111-026EU, 1,8 GHz, Intel® Celeron®, 1037U, 4 GB, 500 GB, Windows 8
MSI Wind Box DC111-026EU. Processor frequency: 1,8 GHz, Processor family: Intel® Celeron®, Processor model: 1037U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 40 W. Chassis type: USFF. Product type: Mini PC. Product colour: White