MSI logo

MSI Classic CX705-065ZA laptop Intel® Pentium® Dual-Core T4500 43,9 cm (17.3") HD+ 2 GB DDR2-SDRAM 500 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Home Basic Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48471
Info modified on:
29 Jan 2025, 18:29:27
Short summary description MSI Classic CX705-065ZA laptop Intel® Pentium® Dual-Core T4500 43,9 cm (17.3") HD+ 2 GB DDR2-SDRAM 500 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Home Basic Black:

MSI Classic CX705-065ZA, Intel® Pentium® Dual-Core, 2,3 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 2 GB, 500 GB

Long summary description MSI Classic CX705-065ZA laptop Intel® Pentium® Dual-Core T4500 43,9 cm (17.3") HD+ 2 GB DDR2-SDRAM 500 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Home Basic Black:

MSI Classic CX705-065ZA. Form factor: Clamshell. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon HD 5470. Operating system installed: Windows 7 Home Basic. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.