MSI Cubi -009BEU, 1,9 GHz, Intel® Pentium®, 3805U, 0 GB, DDR3L-SDRAM, 0 GB
MSI Cubi -009BEU. Processor frequency: 1,9 GHz, Processor family: Intel® Pentium®, Processor model: 3805U. Internal memory: 0 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 0 GB. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Power supply: 65 W. Product type: Mini PC. Weight: 295 g. Product colour: Black