MSI CreatorPro Z17 Z17HXStudio A13VKT-219DE, Intel® Core™ i9, 43,2 cm (17"), 2560 x 1600 pixels, 64 GB, 2 TB, Windows 11 Pro
MSI CreatorPro Z17 Z17HXStudio A13VKT-219DE. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13980HX. Display diagonal: 43,2 cm (17"), HD type: Quad HD+, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey