MSI logo

MSI Classic CR500-441ZA laptop Intel® Celeron® T3300 39,6 cm (15.6") 2 GB DDR2-SDRAM 250 GB HDD NVIDIA GeForce 8200M G Windows Vista Home Basic

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67470
Info modified on:
25 Jan 2025, 22:53:46
Short summary description MSI Classic CR500-441ZA laptop Intel® Celeron® T3300 39,6 cm (15.6") 2 GB DDR2-SDRAM 250 GB HDD NVIDIA GeForce 8200M G Windows Vista Home Basic:

MSI Classic CR500-441ZA, Intel® Celeron®, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description MSI Classic CR500-441ZA laptop Intel® Celeron® T3300 39,6 cm (15.6") 2 GB DDR2-SDRAM 250 GB HDD NVIDIA GeForce 8200M G Windows Vista Home Basic:

MSI Classic CR500-441ZA. Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: T3300, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce 8200M G. Operating system installed: Windows Vista Home Basic. Weight: 2,48 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.