MSI logo

MSI Big Bang-Marshal (B3) LGA 1155 (Socket H2) XL-ATX

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81993
Info modified on:
15 Sept 2018, 13:47:38
Short summary description MSI Big Bang-Marshal (B3) LGA 1155 (Socket H2) XL-ATX:

MSI Big Bang-Marshal (B3), Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 32 GB, 1GB, 2GB, 4GB, 0, 1

Long summary description MSI Big Bang-Marshal (B3) LGA 1155 (Socket H2) XL-ATX:

MSI Big Bang-Marshal (B3). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 32 GB, Supported memory module capacities: 1GB, 2GB, 4GB. RAID levels: 0, 1. LAN controller: Realtek RTL8111E, Networking features: 10/100/1000 Fast Ethernet. Motherboard form factor: XL-ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC892

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.