MSI logo

MSI B550M PRO-VDH WIFI motherboard AMD B550 Socket AM4 micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
572694
Info modified on:
04 Jun 2025, 16:40:58
Short summary description MSI B550M PRO-VDH WIFI motherboard AMD B550 Socket AM4 micro ATX:

MSI B550M PRO-VDH WIFI, AMD, Socket AM4, AMD Ryzen 3000 Series, Socket AM4, DDR4-SDRAM, 128 GB

Long summary description MSI B550M PRO-VDH WIFI motherboard AMD B550 Socket AM4 micro ATX:

MSI B550M PRO-VDH WIFI. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Maximum graphics card memory: 16000 MB, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111HN, Top Wi-Fi standard: Wi-Fi 5 (802.11ac)

Reasons to buy
Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.