MSI logo

MSI B150A Gaming Pro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99028
Info modified on:
30 Oct 2024, 13:03:40
Short summary description MSI B150A Gaming Pro ATX:

MSI B150A Gaming Pro, Intel, Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM, Dual-channel

Long summary description MSI B150A Gaming Pro ATX:

MSI B150A Gaming Pro. Processor manufacturer: Intel, Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Parallel processing technology support: 2-Way CrossFireX. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Intel® I219-V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.