MSI logo

MSI Aegis SE 10SI-001US Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1,24 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90177
Info modified on:
29 Jan 2022, 16:56:47
Short summary description MSI Aegis SE 10SI-001US Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1,24 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Desktop PC Black:

MSI Aegis SE 10SI-001US, 2,9 GHz, Intel® Core™ i5, i5-10400F, 8 GB, 1,24 TB, Windows 10 Home

Long summary description MSI Aegis SE 10SI-001US Intel® Core™ i5 i5-10400F 8 GB DDR4-SDRAM 1,24 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Desktop PC Black:

MSI Aegis SE 10SI-001US. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,24 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce GTX 1660 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Desktop. Product type: PC. Weight: 9,98 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.