MSI logo

MSI ONE 6RE-005UK 2,7 GHz Black, Red Intel® Core™ i7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32637
Info modified on:
14 Mar 2024, 19:39:17
Short summary description MSI ONE 6RE-005UK 2,7 GHz Black, Red Intel® Core™ i7:

MSI ONE 6RE-005UK, 2,7 GHz, Intel® Core™ i7, i7-6820HK, 6th gen Intel® Core™ i7, 3,6 GHz, 8 MB

Long summary description MSI ONE 6RE-005UK 2,7 GHz Black, Red Intel® Core™ i7:

MSI ONE 6RE-005UK. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6820HK. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Storage media: SSD, SSD capacity: 512 GB, SSD interface: M.2. Discrete graphics card model: NVIDIA® GeForce® GTX 1070, Discrete graphics card memory: 8 GB, HD type: 4K Ultra HD. Wi-Fi standards: Wi-Fi 5 (802.11ac)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.