MSI Gaming GT83VR 7RF(Titan SLI)-257ES, Intel® Core™ i7, 2,9 GHz, 46,7 cm (18.4"), 1920 x 1080 pixels, DDR4-SDRAM, Black
MSI Gaming GT83VR 7RF(Titan SLI)-257ES. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HK, Processor frequency: 2,9 GHz. Display diagonal: 46,7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory type: DDR4-SDRAM. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Product colour: Black. Weight: 5,5 kg