MSI logo

MSI Gaming GT60 2PC(Dominator)-691XFR Intel® Core™ i5 i5-4200M Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 870M Wi-Fi 5 (802.11ac) FreeDOS Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21609
Info modified on:
28 Jan 2025, 10:47:52
Short summary description MSI Gaming GT60 2PC(Dominator)-691XFR Intel® Core™ i5 i5-4200M Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 870M Wi-Fi 5 (802.11ac) FreeDOS Black:

MSI Gaming GT60 2PC(Dominator)-691XFR, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description MSI Gaming GT60 2PC(Dominator)-691XFR Intel® Core™ i5 i5-4200M Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 870M Wi-Fi 5 (802.11ac) FreeDOS Black:

MSI Gaming GT60 2PC(Dominator)-691XFR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.