MSI logo

MSI Megabook EX300-013IT, Dazzling Blue Intel® Core™2 Duo P7350 33,8 cm (13.3") 4 GB DDR2-SDRAM 250 GB AMD Radeon HD 3450 Windows Vista Home Premium

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13097
Info modified on:
29 Jan 2025, 18:45:02
Short summary description MSI Megabook EX300-013IT, Dazzling Blue Intel® Core™2 Duo P7350 33,8 cm (13.3") 4 GB DDR2-SDRAM 250 GB AMD Radeon HD 3450 Windows Vista Home Premium:

MSI Megabook EX300-013IT, Dazzling Blue, Intel® Core™2 Duo, 2 GHz, 33,8 cm (13.3"), 1280 x 800 pixels, 4 GB, 250 GB

Long summary description MSI Megabook EX300-013IT, Dazzling Blue Intel® Core™2 Duo P7350 33,8 cm (13.3") 4 GB DDR2-SDRAM 250 GB AMD Radeon HD 3450 Windows Vista Home Premium:

MSI Megabook EX300-013IT, Dazzling Blue. Processor family: Intel® Core™2 Duo, Processor model: P7350, Processor frequency: 2 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 3450. Operating system installed: Windows Vista Home Premium. Product colour: Blue. Weight: 1,9 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.