MSI Megabook PR201-002IT, Pearl White, Intel® Core™2 Duo, 2,26 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 4 GB, 320 GB
MSI Megabook PR201-002IT, Pearl White. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2,26 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: UMA. Operating system installed: Windows Vista Home Premium. Product colour: White. Weight: 1,8 kg