MSI logo

MSI Optix MAG272QP LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9053
Info modified on:
30 Dec 2024, 17:23:40
Short summary description MSI Optix MAG272QP LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:

MSI Optix MAG272QP, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 1 ms, Black

Long summary description MSI Optix MAG272QP LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:

MSI Optix MAG272QP. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.