MSI logo

MSI MS-1755 barebook Intel HM76 Express 43,9 cm (17.3") 1600 x 900 pixels

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67329
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI MS-1755 barebook Intel HM76 Express 43,9 cm (17.3") 1600 x 900 pixels:

MSI MS-1755, 43,9 cm (17.3"), 1600 x 900 pixels, GeForce GTX 645M, Wi-Fi, Ethernet LAN, Bluetooth

Long summary description MSI MS-1755 barebook Intel HM76 Express 43,9 cm (17.3") 1600 x 900 pixels:

MSI MS-1755. Motherboard chipset: Intel HM76 Express, Processor manufacturer: Intel, Compatible processor series: Intel® Core™ i3, Intel® Core™ i5. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory slots: 2x SO-DIMM. Compatible memory cards: Memory Stick (MS), MMC, SD, xD. Supported HDD interfaces: Serial ATA, Supported HDD sizes: 2.5". Optical drive type: DVD Super Multi

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.