MSI 915GLM-V, Intel, LGA 775 (Socket T), 2 GB, 10 / 100Mb/s, micro ATX, ATX
MSI 915GLM-V. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 2 GB. Networking features: 10 / 100Mb/s. Motherboard form factor: micro ATX, Power source type: ATX. Width: 244 mm, Depth: 195 mm