MSI logo

MSI B450 GAMING PRO CARBON AC AMD B450 Socket AM4 ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71498
Info modified on:
04 Nov 2024, 10:11:57
Short summary description MSI B450 GAMING PRO CARBON AC AMD B450 Socket AM4 ATX:

MSI B450 GAMING PRO CARBON AC, AMD, Socket AM4, AMD Athlon, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, DDR4-SDRAM, 64 GB, DIMM

Long summary description MSI B450 GAMING PRO CARBON AC AMD B450 Socket AM4 ATX:

MSI B450 GAMING PRO CARBON AC. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Athlon, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Parallel processing technology support: 2-Way CrossFireX, Maximum resolution: 4096 x 2304 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I211-AT, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.