MSI 865PE Neo3-V, Intel, LGA 775 (Socket T), 2 GB, 10Mb/s, 100Mb/s, ATX, ATX
MSI 865PE Neo3-V. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 2 GB. Networking features: 10Mb/s, 100Mb/s. Motherboard form factor: ATX, Power source type: ATX. Width: 305 mm, Depth: 275 mm