MSI logo

MSI PRO B660M-B Intel B660 LGA 1700 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9520
Info modified on:
10 Sept 2022, 03:52:50
Short summary description MSI PRO B660M-B Intel B660 LGA 1700 micro ATX:

MSI PRO B660M-B, Intel, LGA 1700, AMD Ryzen™ 5, AMD Ryzen™ 7, Intel® Celeron®, Intel® Core™ i3, Intel® Pentium® Gold, DDR5-SDRAM, 64 GB, DIMM

Long summary description MSI PRO B660M-B Intel B660 LGA 1700 micro ATX:

MSI PRO B660M-B. Processor manufacturer: Intel, Processor socket: LGA 1700, Compatible processor series: AMD Ryzen™ 5, AMD Ryzen™ 7, Intel® Celeron®, Intel® Core™ i3, Intel® Pentium® Gold. Supported memory types: DDR5-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Ethernet interface type: 2.5 Gigabit Ethernet, LAN controller: Realtek RTL8125-BG. Motherboard form factor: micro ATX, Motherboard chipset family: AMD, Motherboard chipset: Intel B660

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.