MSI logo

MSI H270M BAZOOKA Intel® H270 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75440
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI H270M BAZOOKA Intel® H270 LGA 1151 (Socket H4) micro ATX:

MSI H270M BAZOOKA, Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR4-SDRAM, DIMM, Dual-channel

Long summary description MSI H270M BAZOOKA Intel® H270 LGA 1151 (Socket H4) micro ATX:

MSI H270M BAZOOKA. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111H. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.