MSI logo

MSI Z270 Gaming M7 Intel® Z270 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140830
Info modified on:
03 Aug 2022, 12:01:39
Short summary description MSI Z270 Gaming M7 Intel® Z270 LGA 1151 (Socket H4) ATX:

MSI Z270 Gaming M7, Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR4-SDRAM, 64 GB, DIMM

Long summary description MSI Z270 Gaming M7 Intel® Z270 LGA 1151 (Socket H4) ATX:

MSI Z270 Gaming M7. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. RAID levels: 0, 1, 5, 10. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel. BIOS type: UEFI

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.