MSI logo

MSI B150M ECO M-ATX Intel® B150 LGA 1151 (Socket H4) Mini ATX, Micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54463
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI B150M ECO M-ATX Intel® B150 LGA 1151 (Socket H4) Mini ATX, Micro ATX:

MSI B150M ECO M-ATX, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i5-6xxx, i7-6xxx, DDR4-SDRAM, 32 GB

Long summary description MSI B150M ECO M-ATX Intel® B150 LGA 1151 (Socket H4) Mini ATX, Micro ATX:

MSI B150M ECO M-ATX. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.