MSI logo

MSI 785GM-P45 motherboard AMD 785G Socket AM3 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33797
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI 785GM-P45 motherboard AMD 785G Socket AM3 micro ATX:

MSI 785GM-P45, AMD, Socket AM3, AMD Phenom II Dual-Core Mobile, AMD Phenom II Quad-Core Mobile, AMD Phenom II Triple-Core Mobile,..., DDR3-SDRAM, 16 GB, DIMM

Long summary description MSI 785GM-P45 motherboard AMD 785G Socket AM3 micro ATX:

MSI 785GM-P45. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II Dual-Core Mobile, AMD Phenom II Quad-Core Mobile, AMD Phenom II Triple-Core Mobile,.... Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 0+1, JBOD. Parallel processing technology support: Hybrid CrossFireX, Maximum graphics card memory: 512 MB, Graphics card family: AMD. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Atheros AR8131M

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.