MSI logo

MSI Z77A-G45 Thunderbolt Intel Z77 LGA 1155 (Socket H2) ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19304
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI Z77A-G45 Thunderbolt Intel Z77 LGA 1155 (Socket H2) ATX:

MSI Z77A-G45 Thunderbolt, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, 5 GT/s, DDR3-SDRAM, 32 GB

Long summary description MSI Z77A-G45 Thunderbolt Intel Z77 LGA 1155 (Socket H2) ATX:

MSI Z77A-G45 Thunderbolt. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.