MSI logo

MSI G31M3-F LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78358
Info modified on:
04 Apr 2019, 08:58:09
Short summary description MSI G31M3-F LGA 775 (Socket T) ATX:

MSI G31M3-F, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium®, 4 GB, Gigabit Ethernet, ATX

Long summary description MSI G31M3-F LGA 775 (Socket T) ATX:

MSI G31M3-F. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Maximum internal memory: 4 GB. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Controller 2nd interface type: Ultra DMA 66/100, Controller interface type: SATA II

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.