MSI K9AGM2-L, AMD, Socket AM2, AMD Athlon FX, AMD Sempron, 1000 MHz, 4 GB, 0, 1, 0+1
MSI K9AGM2-L. Processor manufacturer: AMD, Processor socket: Socket AM2, Compatible processor series: AMD Athlon FX, AMD Sempron. Maximum internal memory: 4 GB. RAID levels: 0, 1, 0+1. LAN controller: Realtek RTL8101E, Networking features: 10/100 Mbps. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888