MSI logo

MSI 00B92932-278 PC/workstation Intel® Core™ i7 i7-10700K 16 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Pro Desktop White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17197
Info modified on:
10 Mar 2024, 10:10:44
Short summary description MSI 00B92932-278 PC/workstation Intel® Core™ i7 i7-10700K 16 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Pro Desktop White:

MSI 00B92932-278, 5,1 GHz, Intel® Core™ i7, i7-10700K, 16 GB, 3 TB, Windows 10 Pro

Long summary description MSI 00B92932-278 PC/workstation Intel® Core™ i7 i7-10700K 16 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA® GeForce RTX™ 2070 Windows 10 Pro Desktop White:

MSI 00B92932-278. Processor frequency: 5,1 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 3 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2070. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 650 W. Chassis type: Desktop. Product type: PC. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.