MSI logo

MSI 970A-G43 PLUS AMD 970 Socket AM3+ ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25538
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MSI 970A-G43 PLUS AMD 970 Socket AM3+ ATX:

MSI 970A-G43 PLUS, AMD, Socket AM3+, AMD Phenom, DDR3-SDRAM, 32 GB, DIMM

Long summary description MSI 970A-G43 PLUS AMD 970 Socket AM3+ ATX:

MSI 970A-G43 PLUS. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.