MSI logo

MSI Gaming GF72 8RE-012 Intel® Core™ i7 i7-8750H Laptop 43,9 cm (17.3") Full HD 16 GB LPDDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76894
Info modified on:
05 Feb 2025, 12:02:50
Short summary description MSI Gaming GF72 8RE-012 Intel® Core™ i7 i7-8750H Laptop 43,9 cm (17.3") Full HD 16 GB LPDDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) FreeDOS Black:

MSI Gaming GF72 8RE-012, Intel® Core™ i7, 2,2 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description MSI Gaming GF72 8RE-012 Intel® Core™ i7 i7-8750H Laptop 43,9 cm (17.3") Full HD 16 GB LPDDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) FreeDOS Black:

MSI Gaming GF72 8RE-012. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8750H, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.