MSI Megabook GX740-i7247LW7P, Intel® Core™ i7, 1,6 GHz, 43,2 cm (17"), 1680 x 1050 pixels, 4 GB, 500 GB
MSI Megabook GX740-i7247LW7P. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1,6 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 5850. Operating system installed: Windows 7 Home Premium. Product colour: Black, Red. Weight: 3,2 kg