Channel partners
Manufacturers
Partners
More
Country:
Language:
UAE (EN)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 21962762 data-sheets &
36706 brands
– register (free)
Microwaves
Moulinex MW7001 microwave 28 L 800 W
Moulinex MW7001 microwave 28 L 800 W
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for Moulinex MW7001
XML doc
Icecat LIVE: JS for Moulinex MW7001
Icecat Live DOC
JSON product data for Moulinex MW7001
JSON DOC
CSV product data for Moulinex MW7001
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Moulinex
Product name:
MW7001
Product code:
MW7001
Category:
Microwaves
Icecat Product ID:
4319822
Data-sheet quality:
created/standardized by Icecat
Product views:
61698
Info modified on:
04 Apr 2019, 11:09:57
Moulinex MW7001 (Icecat)
Short summary description Moulinex MW7001 microwave 28 L 800 W:
Moulinex MW7001, 28 L, 800 W
Long summary description Moulinex MW7001 microwave 28 L 800 W:
Moulinex MW7001. Interior capacity: 28 L, Microwave power: 800 W
More>>>
Report mistake
Embed the product datasheet into your content.
XML product data for Moulinex MW7001
XML doc
Icecat LIVE: JS for Moulinex MW7001
Icecat Live DOC
JSON product data for Moulinex MW7001
JSON DOC
CSV product data for Moulinex MW7001
CSV DOC
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE