Moulinex logo

Moulinex MK812101 multi cooker 5 L 750 W White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46577
Info modified on:
25 Apr 2024, 10:55:25
Short summary description Moulinex MK812101 multi cooker 5 L 750 W White:

Moulinex MK812101, 5 L, 750 W, White, LCD, 24 h, 260 mm

Long summary description Moulinex MK812101 multi cooker 5 L 750 W White:

Moulinex MK812101. Capacity: 5 L, Power: 750 W, Product colour: White. Width: 260 mm, Depth: 390 mm, Height: 250 mm. Package width: 445 mm, Package depth: 325 mm, Package height: 282 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.