Moulinex DJ905810, Electric grater, Black, Silver, AC, 280 W, AC, 360 mm
Moulinex DJ905810. Product type: Electric grater, Product colour: Black, Silver. Power source: AC, Power: 280 W, Power source type: AC. Width: 360 mm, Depth: 230 mm, Height: 340 mm