Motorola logo

Motorola XT180 two-way radio 8 channels 446 MHz Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112399
Info modified on:
08 Nov 2022, 09:08:14
Short summary description Motorola XT180 two-way radio 8 channels 446 MHz Black:

Motorola XT180, 8 channels, 446 MHz, 8000 m, LCD, Nickel-Metal Hydride (NiMH), 14 h

Long summary description Motorola XT180 two-way radio 8 channels 446 MHz Black:

Motorola XT180. Channels quantity (total): 8 channels, Operating frequency: 446 MHz, Maximum range: 8000 m. Display type: LCD. Battery technology: Nickel-Metal Hydride (NiMH), Battery life (max): 14 h. Width: 56 mm, Depth: 39 mm, Height: 171 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.