Motorola logo

Motorola moto g8 power 16,3 cm (6.4") Hybrid Dual SIM Android 10 4G USB Type-C 4 GB 64 GB 5000 mAh Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53902
Info modified on:
16 Jul 2024, 11:43:12
Short summary description Motorola moto g8 power 16,3 cm (6.4") Hybrid Dual SIM Android 10 4G USB Type-C 4 GB 64 GB 5000 mAh Blue:

Motorola moto g8 power, 16,3 cm (6.4"), 4 GB, 64 GB, 16 MP, Android 10, Blue

Long summary description Motorola moto g8 power 16,3 cm (6.4") Hybrid Dual SIM Android 10 4G USB Type-C 4 GB 64 GB 5000 mAh Blue:

Motorola moto g8 power. Display diagonal: 16,3 cm (6.4"), Display resolution: 2300 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 665. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Quad camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 10. Battery capacity: 5000 mAh. Product colour: Blue. Weight: 197 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.