Motorola moto e⁵ plus, 15,2 cm (6"), 2 GB, 16 GB, 12 MP, Android 8.0, Grey
Motorola moto e⁵ plus. Display diagonal: 15,2 cm (6"), Display resolution: 1440 x 720 pixels. Processor frequency: 1,4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 425. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 8.0. Battery capacity: 5000 mAh. Product colour: Grey. Weight: 197 g