Middle Atlantic Products 646812, Basic, 1U, Horizontal/Vertical, Aluminium, Black, 9 AC outlet(s)
Middle Atlantic Products 646812. PDU types: Basic, Rack capacity: 1U, Mounting: Horizontal/Vertical. AC outlets quantity: 9 AC outlet(s), AC outlet types: C13 coupler, C14 coupler, C19 coupler, C20 coupler. Cable length: 3 m. Nominal input voltage: 230 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz. Weight: 1,02 kg, Size (imperial): 48,3 cm (19")