MGA Entertainment logo

Na! Na! Na! Surprise 2-in-1 Pom Doll Asst in PDQ

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101079
Info modified on:
14 Jun 2024, 09:23:29
Short summary description Na! Na! Na! Surprise 2-in-1 Pom Doll Asst in PDQ:

Na! Na! Na! Surprise 2-in-1 Pom Doll Asst in PDQ, Mini doll, Female, 5 yr(s), Girl, 190 mm, Multicolour

Long summary description Na! Na! Na! Surprise 2-in-1 Pom Doll Asst in PDQ:

Na! Na! Na! Surprise 2-in-1 Pom Doll Asst in PDQ. Doll type: Mini doll, Doll's gender: Female, Recommended age (min): 5 yr(s), Suggested gender: Girl. Height: 190 mm. Material: Fabric, Product colour: Multicolour

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.