MEGA logo

MEGA BLOKS FGV05 building toy

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
238792
Info modified on:
11 Dec 2024, 02:07:00
Short summary description MEGA BLOKS FGV05 building toy:

MEGA BLOKS FGV05, Building set, 1 yr(s), Plastic, 30 pc(s), 3,32 kg

Long summary description MEGA BLOKS FGV05 building toy:

MEGA BLOKS FGV05. Product type: Building set, Recommended age (min): 1 yr(s), Material: Plastic, Number of pieces: 30 pc(s). Package weight: 3,32 kg

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.