MEDION LIFE P85080, Personal, Analog & digital, DAB+, FM, UKW, 14 W, AAC, FLAC, MP3, WAV, WMA, LCD
MEDION LIFE P85080. Radio type: Personal, Tuner type: Analog & digital, Supported radio bands: DAB+, FM, UKW. RMS rated power: 14 W, Audio formats supported: AAC, FLAC, MP3, WAV, WMA. Display type: LCD, Display diagonal: 8,89 cm (3.5"). Ethernet LAN data rates: 10,100 Mbit/s. Headphone connectivity: 3.5 mm